Nichicon (America) Corporation Aluminium Capacitors UVZ2A471MHD

Description
Nichicon UVZ2A471MHD Capacitor
Request a Quote Datasheet
Description
Nichicon UVZ2A471MHD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8454903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8454903
Aluminium Capacitors 8454903
Nichicon UVZ2A471MHD Capacitor

Nichicon UVZ2A471MHD Capacitor

Supplier's Site
Aluminium Capacitors - 8454903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8454903P
Aluminium Capacitors 8454903P
Nichicon UVZ2A471MHD Capacitor

Nichicon UVZ2A471MHD Capacitor

Supplier's Site
Aluminium Capacitors - 1671551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1671551
Aluminium Capacitors 1671551
Nichicon UVZ2A471MHD Capacitor

Nichicon UVZ2A471MHD Capacitor

Supplier's Site
Singapore, Singapore
470uF 100V 715mA Capacitor
58-UVZ2A471MHD
470uF 100V 715mA Capacitor 58-UVZ2A471MHD
470uF 100V Aluminum Electrolytic Capacitor, Radial, 715mA, 105°C Product overview: UVZ2A471MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V, 715mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, 715mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2A471MHD can be used for catalog matching and distributor lookup.

470uF 100V Aluminum Electrolytic Capacitor, Radial, 715mA, 105°C Product overview: UVZ2A471MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V, 715mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, 715mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2A471MHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - UVZ2A471MHD - 851064-UVZ2A471MHD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVZ2A471MHD
851064-UVZ2A471MHD
Aluminum Capacitors - UVZ2A471MHD 851064-UVZ2A471MHD
Manufacturer: Nichicon Win Source Part Number: 851064-UVZ2A471MHD Series: UVZ Features: 470 µF 100 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-1379, Q3847650Z

Manufacturer: Nichicon
Win Source Part Number: 851064-UVZ2A471MHD
Series: UVZ
Features: 470 µF 100 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-1379, Q3847650Z

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-1379-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1379-ND
Aluminum Electrolytic Capacitors 493-1379-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 470Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K2597 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 100V, 20%, Radial; Capacitance Nichicon
55K2597
Capacitor Alum Elec 470Uf, 100V, 20%, Radial; Capacitance Nichicon 55K2597
CAPACITOR ALUM ELEC 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
UVZ2A471MHD
Capacitors >> Aluminum Electrolytic Capacitors - Leaded UVZ2A471MHD
470uF ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ2A471MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2A471MHD
Capacitors - Aluminum Electrolytic Capacitors UVZ2A471MHD
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site
CAP ALUM 470UF 20% 100V RADIAL - 555-UVZ2A471MHD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 100V RADIAL
555-UVZ2A471MHD
CAP ALUM 470UF 20% 100V RADIAL 555-UVZ2A471MHD
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8454903 8454903P 58-UVZ2A471MHD 851064-UVZ2A471MHD 493-1379-ND 55K2597 UVZ2A471MHD UVZ2A471MHD 555-UVZ2A471MHD
Product Name Aluminium Capacitors Aluminium Capacitors 470uF 100V 715mA Capacitor Aluminum Capacitors - UVZ2A471MHD Aluminum Electrolytic Capacitors Capacitor Alum Elec 470Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 470UF 20% 100V RADIAL
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers