2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAPACITOR ALUM ELEC 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 100V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1369-ND | 55K2588 | UVZ2A2R2MDD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 2.2Uf, 100V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |