4700µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Capacitor,4700uF,50V
CAP ALUM 4700UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | UVZ1H472MRH-ND | 36B5999 | UVZ1H472MRH |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,4700Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |