Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ1A101MDD

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1266-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1266-ND
Aluminum Electrolytic Capacitors 493-1266-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K2486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon
55K2486
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon 55K2486
CAPACITOR ALUM ELEC 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UVZ1A101MDD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVZ1A101MDD
Aluminum Electrolytic Capacitors UVZ1A101MDD
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site Datasheet
NCON Electrolytic - UVZ1A101MDD - Galco Industrial Electronics
Madison Heights, MI, United States
NCON Electrolytic
UVZ1A101MDD
NCON Electrolytic UVZ1A101MDD
CAPACITOR, 100 MFD, 10VDC, RADIAL,

CAPACITOR, 100 MFD, 10VDC, RADIAL,

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 20% RADIAL 5X11 LS 2MM - 70187816 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 20% RADIAL 5X11 LS 2MM
70187816
CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 20% RADIAL 5X11 LS 2MM 70187816
Features: Small Case Sizes as Same as VR Series, but Operating Over Wide Temperature Range of –55°c to +105°C Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –55°C to +105°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.1 to 33000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • Small Case Sizes as Same as VR Series, but Operating Over Wide Temperature Range of –55°c to +105°C
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –55°C to +105°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.1 to 33000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVZ1A101MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ1A101MDD
Capacitors - Aluminum Electrolytic Capacitors UVZ1A101MDD
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1266-ND 55K2486 UVZ1A101MDD UVZ1A101MDD 70187816 UVZ1A101MDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors NCON Electrolytic CAPACITOR ALUMINUM ELECTROLYTIC CAP 100UF 20% RADIAL 5X11 LS 2MM Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details