Nichicon (America) Corporation Aluminum Electrolytic Capacitor, 47000Uf, 10V, 20%, Radial; Capacitance Nichicon UVY1A473MRD

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 10V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 10V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47000Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K2304 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47000Uf, 10V, 20%, Radial; Capacitance Nichicon
55K2304
Aluminum Electrolytic Capacitor, 47000Uf, 10V, 20%, Radial; Capacitance Nichicon 55K2304
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 10V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 10V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55K2304
Product Name Aluminum Electrolytic Capacitor, 47000Uf, 10V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details