Nichicon (America) Corporation Aluminum Capacitors - UVR2W3R3MPD UVR2W3R3MPD

Description
Manufacturer: Nichicon Win Source Part Number: 902366-UVR2W3R3MPD Series: UVR Operating Temperature Range: -25°C ~ 85°C Features: 3.3 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 902366-UVR2W3R3MPD Series: UVR Operating Temperature Range: -25°C ~ 85°C Features: 3.3 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UVR2W3R3MPD - 902366-UVR2W3R3MPD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVR2W3R3MPD
902366-UVR2W3R3MPD
Aluminum Capacitors - UVR2W3R3MPD 902366-UVR2W3R3MPD
Manufacturer: Nichicon Win Source Part Number: 902366-UVR2W3R3MPD Series: UVR Operating Temperature Range: -25°C ~ 85°C Features: 3.3 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Nichicon
Win Source Part Number: 902366-UVR2W3R3MPD
Series: UVR
Operating Temperature Range: -25°C ~ 85°C
Features: 3.3 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
3.3uF 450V Capacitor
58-UVR2W3R3MPD
3.3uF 450V Capacitor 58-UVR2W3R3MPD
3.3uF 450V Radial Al Electrolytic Cap 20% Product overview: UVR2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVR2W3R3MPD can be used for catalog matching and distributor lookup.

3.3uF 450V Radial Al Electrolytic Cap 20% Product overview: UVR2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVR2W3R3MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-1239-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1239-ND
Aluminum Electrolytic Capacitors 493-1239-ND
3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon - 55K2278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon
55K2278
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon 55K2278
CAPACITOR ALUM ELEC 3.3UF, 450V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3.3UF, 450V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2W3R3MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2W3R3MPD
Capacitors - Aluminum Electrolytic Capacitors UVR2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - UVR2W3R3MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVR2W3R3MPD
Aluminum Electrolytic Capacitors UVR2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902366-UVR2W3R3MPD 58-UVR2W3R3MPD 493-1239-ND 55K2278 UVR2W3R3MPD UVR2W3R3MPD
Product Name Aluminum Capacitors - UVR2W3R3MPD 3.3uF 450V Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Style Through Hole Through Hole Through Hole; Radial, Can Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers