Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2G221MRD

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1236-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1236-ND
Aluminum Electrolytic Capacitors 493-1236-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - UVR2G221MRD - 777848-UVR2G221MRD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UVR2G221MRD
777848-UVR2G221MRD
Aluminum Capacitors - UVR2G221MRD 777848-UVR2G221MRD
Manufacturer: Nichicon Win Source Part Number: 777848-UVR2G221MRD Series: UVR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 220μF Tolerance: ±20% Lead Spacing: 0.492" (12.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: UVR Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 750mA @ 120Hz Ripple Current - High Frequency: 1.2A @ 10kHz Height - Seated (Maximum): 2.047" (52.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): UVR2G221MRA; Introduction Date: September 12, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Nichicon
Win Source Part Number: 777848-UVR2G221MRD
Series: UVR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 0.492" (12.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: UVR
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 750mA @ 120Hz
Ripple Current - High Frequency: 1.2A @ 10kHz
Height - Seated (Maximum): 2.047" (52.00mm)
Voltage Rating DC: 400V
Alternative Parts (Cross-Reference): UVR2G221MRA;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf, 400V, 20%, Radial; Capacitance Nichicon - 55K2258 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 400V, 20%, Radial; Capacitance Nichicon
55K2258
Aluminum Electrolytic Capacitor 220Uf, 400V, 20%, Radial; Capacitance Nichicon 55K2258
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 400V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 400V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2G221MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2G221MRD
Capacitors - Aluminum Electrolytic Capacitors UVR2G221MRD
CAP ALUM 220UF 20% 400V RADIAL

CAP ALUM 220UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1236-ND 777848-UVR2G221MRD 55K2258 UVR2G221MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - UVR2G221MRD Aluminum Electrolytic Capacitor 220Uf, 400V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details