Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVR2F101MHD

Description
100µF 315V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 315V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1210-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1210-ND
Aluminum Electrolytic Capacitors 493-1210-ND
100µF 315V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

100µF 315V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVR2F101MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVR2F101MHD
Capacitors - Aluminum Electrolytic Capacitors UVR2F101MHD
CAP ALUM 100UF 20% 315V RADIAL

CAP ALUM 100UF 20% 315V RADIAL

Supplier's Site
Capacitor Alum Elec 100Uf, 315V, 20%, Radial; Capacitance Nichicon - 55K2241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 100Uf, 315V, 20%, Radial; Capacitance Nichicon
55K2241
Capacitor Alum Elec 100Uf, 315V, 20%, Radial; Capacitance Nichicon 55K2241
CAPACITOR ALUM ELEC 100UF, 315V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 100UF, 315V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1210-ND UVR2F101MHD 55K2241
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 100Uf, 315V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers