33µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAPACITOR ALUM ELEC 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Width:-RoHS Compliant: Yes
CAP ALUM 33UF 20% 100V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1146-ND | 55K2189 | UVR2A330MPD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 33Uf, 100V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |