33000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Capacitor,33mF,10VDC
CAP ALUM 33000UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1034-ND | 55K2056 | UVR1A333MRD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |