Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVP2A010MDD

Description
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-16140-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16140-ND
Aluminum Electrolytic Capacitors 493-16140-ND
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 1Uf, 100V, 20%, Radial; Capacitance Nichicon - 55K2018 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1Uf, 100V, 20%, Radial; Capacitance Nichicon
55K2018
Capacitor Alum Elec 1Uf, 100V, 20%, Radial; Capacitance Nichicon 55K2018
CAPACITOR ALUM ELEC 1UF, 100V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1UF, 100V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVP2A010MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVP2A010MDD
Capacitors - Aluminum Electrolytic Capacitors UVP2A010MDD
CAP ALUM 1UF 20% 100V RADIAL

CAP ALUM 1UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-16140-ND 55K2018 UVP2A010MDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details