100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAPACITOR 6.3V, 100 MF, 20% ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-12661-1-ND | 21K4715 | UVP0J101MED1TD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor 6.3V, 100 Mf, 20% Rohs Compliant Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF |