Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVK2W470MHD

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12437-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12437-ND
Aluminum Electrolytic Capacitors 493-12437-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVK2W470MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVK2W470MHD
Capacitors - Aluminum Electrolytic Capacitors UVK2W470MHD
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Capacitor Alum Elec 47Uf, 450V, 20%, Radial; Capacitance Nichicon - 55K1939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 47Uf, 450V, 20%, Radial; Capacitance Nichicon
55K1939
Capacitor Alum Elec 47Uf, 450V, 20%, Radial; Capacitance Nichicon 55K1939
CAPACITOR ALUM ELEC 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-12437-ND UVK2W470MHD 55K1939
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 47Uf, 450V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers