Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVK2A3R3MDD

Description
3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UVK2A3R3MDD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UVK2A3R3MDD-ND
Aluminum Electrolytic Capacitors UVK2A3R3MDD-ND
3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,3.3Uf,100Vdc,20-% Tol,20+% Tol Nichicon - 55K1863 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,100Vdc,20-% Tol,20+% Tol Nichicon
55K1863
Capacitor,3.3Uf,100Vdc,20-% Tol,20+% Tol Nichicon 55K1863
Capacitor,3.3uF,100V DC,20-% Tol,20+% Tol

Capacitor,3.3uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UVK2A3R3MDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVK2A3R3MDD
Capacitors - Aluminum Electrolytic Capacitors UVK2A3R3MDD
CAP ALUM 3.3UF 20% 100V RADIAL

CAP ALUM 3.3UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UVK2A3R3MDD-ND 55K1863 UVK2A3R3MDD
Product Name Aluminum Electrolytic Capacitors Capacitor,3.3Uf,100Vdc,20-% Tol,20+% Tol Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details