330µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Capacitor,330uF,100V
CAP ALUM 330UF 20% 100V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14379-ND | 55K1865 | UVK2A331MHD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,330Uf,100Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |