Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUJ2E100MNJ1MS

Description
10µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UUJ2E100MNJ1MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UUJ2E100MNJ1MTR-ND
Aluminum Electrolytic Capacitors UUJ2E100MNJ1MTR-ND
10µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

10µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ2E100MNJ1MSCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2E100MNJ1MSCT-ND
Aluminum Electrolytic Capacitors 493-UUJ2E100MNJ1MSCT-ND
CAP ALUM 10UF 20% 250V SMD

CAP ALUM 10UF 20% 250V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ2E100MNJ1MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2E100MNJ1MSDKR-ND
Aluminum Electrolytic Capacitors 493-UUJ2E100MNJ1MSDKR-ND
CAP ALUM 10UF 20% 250V SMD

CAP ALUM 10UF 20% 250V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number UUJ2E100MNJ1MTR-ND 493-UUJ2E100MNJ1MSDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers