Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUJ2C680MNJ1MS

Description
68µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UUJ2C680MNJ1MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UUJ2C680MNJ1MTR-ND
Aluminum Electrolytic Capacitors UUJ2C680MNJ1MTR-ND
68µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

68µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ2C680MNJ1MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2C680MNJ1MSDKR-ND
Aluminum Electrolytic Capacitors 493-UUJ2C680MNJ1MSDKR-ND
CAP ALUM 68UF 20% 160V SMD

CAP ALUM 68UF 20% 160V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UUJ2C680MNJ1MSCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UUJ2C680MNJ1MSCT-ND
Aluminum Electrolytic Capacitors 493-UUJ2C680MNJ1MSCT-ND
CAP ALUM 68UF 20% 160V SMD

CAP ALUM 68UF 20% 160V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number UUJ2C680MNJ1MTR-ND 493-UUJ2C680MNJ1MSDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details