Nichicon (America) Corporation Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon UUG2W100MNL1MS

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UG SeriesRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UG SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1213 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1213
Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1213
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UG SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UG SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55K1213
Product Name Aluminum Electrolytic Capacitor, 10Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers