Nichicon (America) Corporation Aluminum Electrolytic Capacitors UUD1E471MNL1GS

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2280-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2280-1-ND
Aluminum Electrolytic Capacitors 493-2280-1-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-2280-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2280-2-ND
Aluminum Electrolytic Capacitors 493-2280-2-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-2280-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2280-6-ND
Aluminum Electrolytic Capacitors 493-2280-6-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1000739-UUD1E471MNL1GS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1000739-UUD1E471MNL1GS
Capacitors - Aluminum Electrolytic Capacitors 1000739-UUD1E471MNL1GS
Win Source Part Number: 1000739-UUD1E471MNL1 GS Category: Capacitors>Aluminum Electrolytic Capacitors Series: UUD Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 90 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-2280-1,493-2280- 2,Q2693561,493-2280- 6 Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 670 mA @ 100 kHz

Win Source Part Number: 1000739-UUD1E471MNL1GS
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UUD
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 90 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-2280-1,493-2280-2,Q2693561,493-2280-6
Ripple Current @ Low Frequency: 335 mA @ 120 Hz
Ripple Current @ High Frequency: 670 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 25V Capacitor
58-UUD1E471MNL1GS
SMD 470uF 25V Capacitor 58-UUD1E471MNL1GS
470uF 25V Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: UUD1E471MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUD1E471MNL1GS can be used for catalog matching and distributor lookup.

470uF 25V Aluminum Electrolytic Capacitor, SMD, 105°C Product overview: UUD1E471MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUD1E471MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
UUD1E471MNL1GS
Capacitors >> Aluminum Electrolytic Capacitors - SMD UUD1E471MNL1GS
470uF 25V 335mA@120Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 335mA@120Hz ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UUD1E471MNL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UUD1E471MNL1GS
Capacitors - Aluminum Electrolytic Capacitors UUD1E471MNL1GS
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1042 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1042
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1042
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package Nichicon - 58R3414 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
58R3414
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package Nichicon 58R3414
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UUD1E471MNL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UUD1E471MNL1GS
Aluminum Electrolytic Capacitors UUD1E471MNL1GS
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-2280-1-ND 493-2280-6-ND 1000739-UUD1E471MNL1GS 58-UUD1E471MNL1GS UUD1E471MNL1GS UUD1E471MNL1GS 55K1042 UUD1E471MNL1GS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors SMD 470uF 25V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive Automotive; Automotive Automotive
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details