Nichicon (America) Corporation Aluminum Capacitors - UUD1E331MNL1GS UUD1E331MNL1GS

Description
Manufacturer: Nichicon Win Source Part Number: 902359-UUD1E331MNL1G S Series: UUD Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: Q3783162AB, 493-2279-6, 493-2279-1, 493-2279-2
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 902359-UUD1E331MNL1G S Series: UUD Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: Q3783162AB, 493-2279-6, 493-2279-1, 493-2279-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UUD1E331MNL1GS - 902359-UUD1E331MNL1GS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UUD1E331MNL1GS
902359-UUD1E331MNL1GS
Aluminum Capacitors - UUD1E331MNL1GS 902359-UUD1E331MNL1GS
Manufacturer: Nichicon Win Source Part Number: 902359-UUD1E331MNL1G S Series: UUD Operating Temperature Range: -55°C ~ 105°C Features: 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: Q3783162AB, 493-2279-6, 493-2279-1, 493-2279-2

Manufacturer: Nichicon
Win Source Part Number: 902359-UUD1E331MNL1GS
Series: UUD
Operating Temperature Range: -55°C ~ 105°C
Features: 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: Q3783162AB, 493-2279-6, 493-2279-1, 493-2279-2

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 25V 450mA Capacitor
58-UUD1E331MNL1GS
SMD 330uF 25V 450mA Capacitor 58-UUD1E331MNL1GS
330uF 25V Aluminum Electrolytic Capacitor SMD 450mA 105C Product overview: UUD1E331MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUD1E331MNL1GS can be used for catalog matching and distributor lookup.

330uF 25V Aluminum Electrolytic Capacitor SMD 450mA 105C Product overview: UUD1E331MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUD1E331MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-2279-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2279-6-ND
Aluminum Electrolytic Capacitors 493-2279-6-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-2279-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2279-2-ND
Aluminum Electrolytic Capacitors 493-2279-2-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-2279-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2279-1-ND
Aluminum Electrolytic Capacitors 493-2279-1-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UUD1E331MNL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UUD1E331MNL1GS
Aluminum Electrolytic Capacitors UUD1E331MNL1GS
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UUD1E331MNL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UUD1E331MNL1GS
Capacitors - Aluminum Electrolytic Capacitors UUD1E331MNL1GS
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1040 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1040
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1040
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Nichicon - 58R3412 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
58R3412
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package Nichicon 58R3412
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:UD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902359-UUD1E331MNL1GS 58-UUD1E331MNL1GS 493-2279-6-ND 493-2279-2-ND UUD1E331MNL1GS UUD1E331MNL1GS 55K1040
Product Name Aluminum Capacitors - UUD1E331MNL1GS SMD 330uF 25V 450mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers