Nichicon (America) Corporation 100uF 50V 188mA Capacitor UTS1H101MPD

Description
Cap Aluminum Lytic 100uF 50V 20% (8 X 9mm) Radial 3.5mm 188mA 5000h 105°C Bulk Product overview: UTS1H101MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 188mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 188mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UTS1H101MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 50V 20% (8 X 9mm) Radial 3.5mm 188mA 5000h 105°C Bulk Product overview: UTS1H101MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 188mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 188mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UTS1H101MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 50V 188mA Capacitor
58-UTS1H101MPD
100uF 50V 188mA Capacitor 58-UTS1H101MPD
Cap Aluminum Lytic 100uF 50V 20% (8 X 9mm) Radial 3.5mm 188mA 5000h 105°C Bulk Product overview: UTS1H101MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 188mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 188mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UTS1H101MPD can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (8 X 9mm) Radial 3.5mm 188mA 5000h 105°C Bulk Product overview: UTS1H101MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 188mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 188mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UTS1H101MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-3289-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3289-ND
Aluminum Electrolytic Capacitors 493-3289-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - UTS1H101MPD - 938371-UTS1H101MPD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UTS1H101MPD
938371-UTS1H101MPD
Aluminum Capacitors - UTS1H101MPD 938371-UTS1H101MPD
Manufacturer: Nichicon Win Source Part Number: 938371-UTS1H101MPD Series: UTS Operating Temperature Range: -40°C ~ 105°C Features: 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C Package: Bulk Package: Radial, Can Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Nichicon
Win Source Part Number: 938371-UTS1H101MPD
Series: UTS
Operating Temperature Range: -40°C ~ 105°C
Features: 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C
Package: Bulk
Package: Radial, Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UTS1H101MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UTS1H101MPD
Capacitors - Aluminum Electrolytic Capacitors UTS1H101MPD
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-UTS1H101MPD 493-3289-ND 938371-UTS1H101MPD UTS1H101MPD
Product Name 100uF 50V 188mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - UTS1H101MPD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details