Manufacturer: Nichicon
Win Source Part Number: 810418-USW1C101MDD
Packaging: Bulk
Mounting Style: Through Hole
Applications: Audio
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 16V
Lead Spacing: 0.098" (2.50mm)
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 1000 Hrs at 85°C
Ripple Current at Low Frequency: 98mA at 120Hz
Ripple Current at High Frequency: 147mA at 10kHz
Cap Aluminum Lytic 100uF 16V 20% (6.3 X 7mm) Radial 2.5mm 98mA 1000h 85°C Bulk Product overview: USW1C101MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 98mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 98mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USW1C101MDD can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 16V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 810418-USW1C101MDD | 58-USW1C101MDD | 58R8461 | USW1C101MDD |
| Product Name | Aluminum Capacitors - USW1C101MDD | 100uF 16V 98mA Capacitor | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |