Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USW1A220MDD

Description
Win Source Part Number: 1380242-USW1A220MDD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Nichicon Series: USW Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: Audio Ripple Current @ Low Frequency: 35 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1380242-USW1A220MDD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Nichicon Series: USW Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: Audio Ripple Current @ Low Frequency: 35 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1380242-USW1A220MDD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1380242-USW1A220MDD
Capacitors - Aluminum Electrolytic Capacitors 1380242-USW1A220MDD
Win Source Part Number: 1380242-USW1A220MDD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Nichicon Series: USW Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 1000 Hrs @ 85°C Applications: Audio Ripple Current @ Low Frequency: 35 mA @ 120 Hz Lead Spacing: 0.059" (1.50mm) Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1380242-USW1A220MDD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: USW
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
Applications: Audio
Ripple Current @ Low Frequency: 35 mA @ 120 Hz
Lead Spacing: 0.059" (1.50mm)
Size / Dimension: 0.157" Dia (4.00mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitor Alum Elect, 22Uf, 10V, 20%, Radial; Capacitance Nichicon - 58R8457 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 22Uf, 10V, 20%, Radial; Capacitance Nichicon
58R8457
Capacitor Alum Elect, 22Uf, 10V, 20%, Radial; Capacitance Nichicon 58R8457
CAPACITOR ALUM ELECT, 22UF, 10V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 22UF, 10V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - USW1A220MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USW1A220MDD
Capacitors - Aluminum Electrolytic Capacitors USW1A220MDD
CAP ALUM 22UF 20% 10V RADIAL

CAP ALUM 22UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1380242-USW1A220MDD 58R8457 USW1A220MDD
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 22Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details