Nichicon (America) Corporation Aluminum Electrolytic Capacitors USV1A101MFD

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-16018-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16018-ND
Aluminum Electrolytic Capacitors 493-16018-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USV1A101MFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USV1A101MFD
Capacitors - Aluminum Electrolytic Capacitors USV1A101MFD
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K0951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon
55K0951
Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon 55K0951
CAPACITOR ALUM ELEC 100UF, 10V, 20%, RADIAL; Capacitance:100 F; Capacitance Tolerance: 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Terminals:Radial Leaded; Diameter:8mm; Height:7mm; Lead Spacing:3.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 100UF, 10V, 20%, RADIAL; Capacitance:100 F; Capacitance Tolerance: 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Terminals:Radial Leaded; Diameter:8mm; Height:7mm; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-16018-ND USV1A101MFD 55K0951
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 100Uf, 10V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details