Nichicon (America) Corporation Aluminum Electrolytic Capacitors UST1C101MDD1TD

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UST1C101MDD1TD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UST1C101MDD1TD-ND
Aluminum Electrolytic Capacitors UST1C101MDD1TD-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon - 65R2519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon
65R2519
Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon 65R2519
CAPACITOR ALUM ELEC, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UST1C101MDD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UST1C101MDD1TD
Capacitors - Aluminum Electrolytic Capacitors UST1C101MDD1TD
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UST1C101MDD1TD-ND 65R2519 UST1C101MDD1TD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C633U025AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details