Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1E100MDD1TP

Description
CAP ALUM 10UF 20% 25V RADIAL
Description
CAP ALUM 10UF 20% 25V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1E100MDD1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USR1E100MDD1TP
Capacitors - Aluminum Electrolytic Capacitors USR1E100MDD1TP
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R2479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon
65R2479
Capacitor Alum Elec, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon 65R2479
CAPACITOR ALUM ELEC, 10UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Nichicon - 65R2478 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Nichicon
65R2478
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Radial; Capacitance Nichicon 65R2478
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number USR1E100MDD1TP 65R2479
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details