Nichicon (America) Corporation Aluminum Electrolytic Capacitors - Leaded 16volts 47uF USR1C470MDD

Description
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF
Description
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF - 555-USR1C470MDD - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF
555-USR1C470MDD
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF 555-USR1C470MDD
Aluminum Electrolytic Capacitors - Leaded 16volts 47uF

Aluminum Electrolytic Capacitors - Leaded 16volts 47uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - USR1C470MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1C470MDD
Capacitors - Aluminum Electrolytic Capacitors USR1C470MDD
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Nichicon - 55K0891 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Nichicon
55K0891
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Nichicon 55K0891
CAPACITOR ALUM ELEC 47UF, 16V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 47UF, 16V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 555-USR1C470MDD USR1C470MDD 55K0891
Product Name Aluminum Electrolytic Capacitors - Leaded 16volts 47uF Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers