Nichicon (America) Corporation 10uF 16V Capacitor USR1C100MDD

Description
10uF 16V Radial Al Electrolytic Capacitor 20% Product overview: USR1C100MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR1C100MDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V Radial Al Electrolytic Capacitor 20% Product overview: USR1C100MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR1C100MDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 16V Capacitor
58-USR1C100MDD
10uF 16V Capacitor 58-USR1C100MDD
10uF 16V Radial Al Electrolytic Capacitor 20% Product overview: USR1C100MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR1C100MDD can be used for catalog matching and distributor lookup.

10uF 16V Radial Al Electrolytic Capacitor 20% Product overview: USR1C100MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR1C100MDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - USR1C100MDD - 1116769-USR1C100MDD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - USR1C100MDD
1116769-USR1C100MDD
Aluminum Capacitors - USR1C100MDD 1116769-USR1C100MDD
Manufacturer: Nichicon Win Source Part Number: 1116769-USR1C100MDD Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 28mA @ 120Hz Ripple Current - High Frequency: 42mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Nichicon
Win Source Part Number: 1116769-USR1C100MDD
Packaging: Bulk
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.059" (1.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 28mA @ 120Hz
Ripple Current - High Frequency: 42mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR1C100MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1C100MDD
Capacitors - Aluminum Electrolytic Capacitors USR1C100MDD
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - USR1C100MDD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
USR1C100MDD
Aluminum Electrolytic Capacitors USR1C100MDD
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-USR1C100MDD 1116769-USR1C100MDD USR1C100MDD USR1C100MDD
Product Name 10uF 16V Capacitor Aluminum Capacitors - USR1C100MDD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers