Nichicon (America) Corporation Capacitor Alum Elec 33Uf, 10V, 20%, Radial; Capacitance Nichicon USR1A330MDD

Description
CAPACITOR ALUM ELEC 33UF, 10V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 33UF, 10V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 33Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K0884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33Uf, 10V, 20%, Radial; Capacitance Nichicon
55K0884
Capacitor Alum Elec 33Uf, 10V, 20%, Radial; Capacitance Nichicon 55K0884
CAPACITOR ALUM ELEC 33UF, 10V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 33UF, 10V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR1A330MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR1A330MDD
Capacitors - Aluminum Electrolytic Capacitors USR1A330MDD
CAP ALUM 33UF 20% 10V RADIAL

CAP ALUM 33UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 55K0884 USR1A330MDD
Product Name Capacitor Alum Elec 33Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details