Nichicon (America) Corporation Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon USR0J220MDD

Description
CAPACITOR ALUM ELEC 22UF, 6.3V, 20%, RADIAL; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 22UF, 6.3V, 20%, RADIAL; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K0876 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K0876
Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K0876
CAPACITOR ALUM ELEC 22UF, 6.3V, 20%, RADIAL; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 22UF, 6.3V, 20%, RADIAL; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR0J220MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR0J220MDD
Capacitors - Aluminum Electrolytic Capacitors USR0J220MDD
CAP ALUM 22UF 20% 6.3V RADIAL

CAP ALUM 22UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 55K0876 USR0J220MDD
Product Name Capacitor Alum Elec 22Uf, 6.3V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details