Nichicon (America) Corporation 100uF 6.3V 78mA Capacitor USR0J101MDD

Description
100uF 6.3V Al Electrolytic Capacitor Radial 20% 78mA 85C Product overview: USR0J101MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 78mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 78mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR0J101MDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Al Electrolytic Capacitor Radial 20% 78mA 85C Product overview: USR0J101MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 78mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 78mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR0J101MDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 6.3V 78mA Capacitor
58-USR0J101MDD
100uF 6.3V 78mA Capacitor 58-USR0J101MDD
100uF 6.3V Al Electrolytic Capacitor Radial 20% 78mA 85C Product overview: USR0J101MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 78mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 78mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR0J101MDD can be used for catalog matching and distributor lookup.

100uF 6.3V Al Electrolytic Capacitor Radial 20% 78mA 85C Product overview: USR0J101MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 78mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 78mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-USR0J101MDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - USR0J101MDD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
USR0J101MDD
Aluminum Electrolytic Capacitors USR0J101MDD
CAP ALUM 100UF 20% 6.3V RADIAL

CAP ALUM 100UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Alum Elec 100Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K0875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 100Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K0875
Capacitor Alum Elec 100Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K0875
CAPACITOR ALUM ELEC 100UF, 6.3V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 100UF, 6.3V, 20%, RADIAL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - USR0J101MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
USR0J101MDD
Capacitors - Aluminum Electrolytic Capacitors USR0J101MDD
CAP ALUM 100UF 20% 6.3V RADIAL

CAP ALUM 100UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-USR0J101MDD USR0J101MDD 55K0875 USR0J101MDD
Product Name 100uF 6.3V 78mA Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elec 100Uf, 6.3V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1730272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details