Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR0G221MDD

Description
CAP ALUM 220UF 20% 4V RADIAL
Description
CAP ALUM 220UF 20% 4V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR0G221MDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USR0G221MDD
Capacitors - Aluminum Electrolytic Capacitors USR0G221MDD
CAP ALUM 220UF 20% 4V RADIAL

CAP ALUM 220UF 20% 4V RADIAL

Supplier's Site
Capacitor Alum Elec 220Uf, 4V, 20%, Radial; Capacitance Nichicon - 55K0870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 4V, 20%, Radial; Capacitance Nichicon
55K0870
Capacitor Alum Elec 220Uf, 4V, 20%, Radial; Capacitance Nichicon 55K0870
CAPACITOR ALUM ELEC 220UF, 4V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 4V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number USR0G221MDD 55K0870
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 220Uf, 4V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details