CAP ALUM 68UF 20% 25V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | USF1E680MDD1TE | 55AJ3551 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |