CAPACITOR ALUM ELECT, 68UF, 10V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55K0784 |
| Product Name | Capacitor Alum Elect, 68Uf, 10V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| Features | Polarized |