CAP ALUM 150UF 20% 10V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55AJ3547 | USF1A151MDD1TE |
| Product Name | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |