Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors URZ2E680MHD

Description
CAP ALUM 68UF 20% 250V RADIAL
Datasheet
Description
CAP ALUM 68UF 20% 250V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - URZ2E680MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
URZ2E680MHD
Capacitors - Aluminum Electrolytic Capacitors URZ2E680MHD
CAP ALUM 68UF 20% 250V RADIAL

CAP ALUM 68UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - URZ2E680MHD - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
URZ2E680MHD
Aluminum Electrolytic Capacitors URZ2E680MHD
CAP ALUM 68UF 20% 250V RADIAL

CAP ALUM 68UF 20% 250V RADIAL

Supplier's Site Datasheet
Capacitor Alum Elect, 68Uf, 250V, 20%, Radial; Capacitance Nichicon - 55K0733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 68Uf, 250V, 20%, Radial; Capacitance Nichicon
55K0733
Capacitor Alum Elect, 68Uf, 250V, 20%, Radial; Capacitance Nichicon 55K0733
CAPACITOR ALUM ELECT, 68UF, 250V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 68UF, 250V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number URZ2E680MHD URZ2E680MHD 55K0733
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elect, 68Uf, 250V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details