Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW2E331MRD

Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2029-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2029-ND
Aluminum Electrolytic Capacitors 493-2029-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW2E331MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW2E331MRD
Capacitors - Aluminum Electrolytic Capacitors UPW2E331MRD
CAP ALUM 330UF 20% 250V RADIAL

CAP ALUM 330UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Radial; Capacitance Nichicon - 55K0424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Radial; Capacitance Nichicon
55K0424
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Radial; Capacitance Nichicon 55K0424
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-2029-ND UPW2E331MRD 55K0424
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details