680µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
680uF 63V Radial Al Electrolytic Capacitor 20% 94mR ESR Product overview: UPW1J681MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPW1J681MHD can be used for catalog matching and distributor lookup.
Al cap Radial PW series 63V 680uF
Al cap Radial PW series 63V 680uF
Win Source Part Number: 1118208-UPW1J681MHD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UPW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 400
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 50 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-1951
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 1.62 A @ 120 Hz
Ripple Current @ High Frequency: 2.16 A @ 100 kHz
CAPACITOR ALUM ELEC 680UF, 63V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes
CAP ALUM 680UF 20% 63V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-1951-ND | 58-UPW1J681MHD | 7152978 | 1118208-UPW1J681MHD | 55K0317 | UPW1J681MHD |
| Product Name | Aluminum Electrolytic Capacitors | 680uF 63V Capacitor | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec 680Uf, 63V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |