Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1H820MPD1TD

Description
82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11700-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11700-3-ND
Aluminum Electrolytic Capacitors 493-11700-3-ND
82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-11700-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11700-1-ND
Aluminum Electrolytic Capacitors 493-11700-1-ND
82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

82µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R4146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial, Full Reel; Capacitance Nichicon
65R4146
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial, Full Reel; Capacitance Nichicon 65R4146
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 50V, 20%, RADIAL, FULL REEL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.468ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 50V, 20%, RADIAL, FULL REEL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.468ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial; Capacitance Nichicon - 65R4145 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial; Capacitance Nichicon
65R4145
Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial; Capacitance Nichicon 65R4145
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 50V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 50V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW1H820MPD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1H820MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UPW1H820MPD1TD
CAP ALUM 82UF 20% 50V RADIAL

CAP ALUM 82UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11700-3-ND 65R4146 UPW1H820MPD1TD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 82Uf, 50V, 20%, Radial, Full Reel; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details