Nichicon UPW1C332MHD Capacitor
Nichicon UPW1C332MHD Capacitor
Nichicon UPW1C332MHD Capacitor
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Aluminum Electrolytic Capacitors PW Series Miniature sized, low Impedance, High Reliability for switching power supplies.
Features:
CAPACITOR ALUM ELEC 3300UF, 16V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.044ohm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 16V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7152596 | 7152596P | 493-1797-ND | 70187424 | 55K0189 | UPW1C332MHD |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR ALUMINUM ELECTROLYTIC CAP 3300UF 16V 20% RADIAL 16X25 LS 7.5 MM | Capacitor Alum Elec 3300Uf, 16V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |