Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1A392MHD6

Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1757-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1757-ND
Aluminum Electrolytic Capacitors 493-1757-ND
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UPW1A392MHD6 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1A392MHD6
Aluminum Electrolytic Capacitors UPW1A392MHD6
CAP ALUM 3900UF 20% 10V RADIAL

CAP ALUM 3900UF 20% 10V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1A392MHD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1A392MHD6
Capacitors - Aluminum Electrolytic Capacitors UPW1A392MHD6
CAP ALUM 3900UF 20% 10V RADIAL

CAP ALUM 3900UF 20% 10V RADIAL

Supplier's Site
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon - 55K0153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon
55K0153
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon 55K0153
CAPACITOR ALUM ELEC 3900UF, 10V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.058ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3900UF, 10V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:0.058ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1757-ND UPW1A392MHD6 UPW1A392MHD6 55K0153
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers