Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW0J153MHD

Description
15000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1726-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1726-ND
Aluminum Electrolytic Capacitors 493-1726-ND
15000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

15000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPW0J153MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW0J153MHD
Capacitors - Aluminum Electrolytic Capacitors UPW0J153MHD
CAP ALUM 15000UF 20% 6.3V RADIAL

CAP ALUM 15000UF 20% 6.3V RADIAL

Supplier's Site
Capacitor Alum Elect, 15000Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 55K0100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 15000Uf, 6.3V, 20%, Radial; Capacitance Nichicon
55K0100
Capacitor Alum Elect, 15000Uf, 6.3V, 20%, Radial; Capacitance Nichicon 55K0100
CAPACITOR ALUM ELECT, 15000UF, 6.3V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 15000UF, 6.3V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1726-ND UPW0J153MHD 55K0100
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 15000Uf, 6.3V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details