Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPT2P221MHD6

Description
220µF 220V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 220V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11191-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11191-ND
Aluminum Electrolytic Capacitors 493-11191-ND
220µF 220V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 220V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPT2P221MHD6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPT2P221MHD6
Capacitors - Aluminum Electrolytic Capacitors UPT2P221MHD6
CAP ALUM 220UF 20% 220V RADIAL

CAP ALUM 220UF 20% 220V RADIAL

Supplier's Site
Capacitor Alum Elect, 220Uf, 220V, 20%, Radial; Capacitance Nichicon - 58R8255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 220Uf, 220V, 20%, Radial; Capacitance Nichicon
58R8255
Capacitor Alum Elect, 220Uf, 220V, 20%, Radial; Capacitance Nichicon 58R8255
CAPACITOR ALUM ELECT, 220UF, 220V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 220UF, 220V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-11191-ND UPT2P221MHD6 58R8255
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 220Uf, 220V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details