Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPT2D681MRD

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11171-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11171-ND
Aluminum Electrolytic Capacitors 493-11171-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 680Uf, 200V, 20%, Radial; Capacitance Nichicon - 58R8215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 680Uf, 200V, 20%, Radial; Capacitance Nichicon
58R8215
Capacitor Alum Elect, 680Uf, 200V, 20%, Radial; Capacitance Nichicon 58R8215
CAPACITOR ALUM ELECT, 680UF, 200V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 680UF, 200V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPT2D681MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPT2D681MRD
Capacitors - Aluminum Electrolytic Capacitors UPT2D681MRD
CAP ALUM 680UF 20% 200V RADIAL

CAP ALUM 680UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11171-ND 58R8215 UPT2D681MRD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 680Uf, 200V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details