Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS2E331MRD

Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11160-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11160-ND
Aluminum Electrolytic Capacitors 493-11160-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPS2E331MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS2E331MRD
Capacitors - Aluminum Electrolytic Capacitors UPS2E331MRD
CAP ALUM 330UF 20% 250V RADIAL

CAP ALUM 330UF 20% 250V RADIAL

Supplier's Site
Capacitor Alum Elect, 330Uf, 250V, 20%, Radial; Capacitance Nichicon - 54K9978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 250V, 20%, Radial; Capacitance Nichicon
54K9978
Capacitor Alum Elect, 330Uf, 250V, 20%, Radial; Capacitance Nichicon 54K9978
CAPACITOR ALUM ELECT, 330UF, 250V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 250V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-11160-ND UPS2E331MRD 54K9978
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 250V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details