Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS2D471MRD

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-5664-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5664-ND
Aluminum Electrolytic Capacitors 493-5664-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,470Uf,200Vdc,20-% Tol,20+% Tol Nichicon - 54K9967 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,200Vdc,20-% Tol,20+% Tol Nichicon
54K9967
Capacitor,470Uf,200Vdc,20-% Tol,20+% Tol Nichicon 54K9967
Capacitor,470uF,200V DC,20-% Tol,20+% Tol

Capacitor,470uF,200VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS2D471MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS2D471MRD
Capacitors - Aluminum Electrolytic Capacitors UPS2D471MRD
CAP ALUM 470UF 20% 200V RADIAL

CAP ALUM 470UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-5664-ND 54K9967 UPS2D471MRD
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,200Vdc,20-% Tol,20+% Tol Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers