Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS2CR47MED

Description
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPS2CR47MED-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPS2CR47MED-ND
Aluminum Electrolytic Capacitors UPS2CR47MED-ND
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,0.47Uf,160Vdc,20-% Tol,20+% Tol Nichicon - 54K9941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,0.47Uf,160Vdc,20-% Tol,20+% Tol Nichicon
54K9941
Capacitor,0.47Uf,160Vdc,20-% Tol,20+% Tol Nichicon 54K9941
Capacitor,0.47uF,160 VDC,20-% Tol,20+% Tol

Capacitor,0.47uF,160VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS2CR47MED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS2CR47MED
Capacitors - Aluminum Electrolytic Capacitors UPS2CR47MED
CAP ALUM 0.47UF 20% 160V RADIAL

CAP ALUM 0.47UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number UPS2CR47MED-ND 54K9941 UPS2CR47MED
Product Name Aluminum Electrolytic Capacitors Capacitor,0.47Uf,160Vdc,20-% Tol,20+% Tol Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details