Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS2C470MHD

Description
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPS2C470MHD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPS2C470MHD-ND
Aluminum Electrolytic Capacitors UPS2C470MHD-ND
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

47µF 160V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPS2C470MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS2C470MHD
Capacitors - Aluminum Electrolytic Capacitors UPS2C470MHD
CAP ALUM 47UF 20% 160V RADIAL

CAP ALUM 47UF 20% 160V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Ps Series, 47 F, 20%, 160 V, 12.5 Mm, Radial Leaded Nichicon - 45J0232 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ps Series, 47 F, 20%, 160 V, 12.5 Mm, Radial Leaded Nichicon
45J0232
Aluminium Electrolytic Capacitor, Ps Series, 47 F, 20%, 160 V, 12.5 Mm, Radial Leaded Nichicon 45J0232
Aluminium Electrolytic Capacitor, PS Series, 47 - F, - 20%, 160 V, 12.5 mm, Radial Leaded

Aluminium Electrolytic Capacitor, PS Series, 47 - F, - 20%, 160 V, 12.5 mm, Radial Leaded

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number UPS2C470MHD-ND UPS2C470MHD 45J0232
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ps Series, 47 F, 20%, 160 V, 12.5 Mm, Radial Leaded Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details