Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS1V330MDD

Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15855-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15855-ND
Aluminum Electrolytic Capacitors 493-15855-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 33Uf, 35V, 20%, Radial; Capacitance Nichicon - 54K9917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33Uf, 35V, 20%, Radial; Capacitance Nichicon
54K9917
Capacitor Alum Elec 33Uf, 35V, 20%, Radial; Capacitance Nichicon 54K9917
CAPACITOR ALUM ELEC 33UF, 35V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC 33UF, 35V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS1V330MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS1V330MDD
Capacitors - Aluminum Electrolytic Capacitors UPS1V330MDD
CAP ALUM 33UF 20% 35V RADIAL

CAP ALUM 33UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15855-ND 54K9917 UPS1V330MDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 33Uf, 35V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details