2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Nichicon UPS1V222MHD Capacitor
Al electrolytic cap,PS,35V,2200uF
Aluminium Electrolytic Capacitor, PS Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Features:
CAP ALUM 2200UF 20% 35V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-11152-ND | 5194217 | 5194217P | 18K7539 | 70187681 | UPS1V222MHD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Ps Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Nichicon | CAPACITOR ALUMINUM ELECTROLYTIC CAP2200UF 35V 20% RADIAL 16X31.5 LS 7.5MM | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |